The BUK96180-100A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver efficient power conversion with low on-state resistance and high switching speeds, making it an ideal choice for a wide range of applications, including automotive systems, power supplies, DC-DC converters, and motor drives.
Key Features
- Low On-State Resistance: The BUK96180-100A boasts an exceptionally low on-state resistance (RDS(on)), which translates into reduced conduction losses and improved overall efficiency in power applications.
- High-Speed Switching: Designed with speed in mind, this MOSFET offers fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
- Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a wide range of drive circuits and simplifying design integration.
- Robust Thermal Performance: With an optimized package for superior thermal performance, the BUK96180-100A can handle high current and power levels while maintaining reliability.
- Automotive Grade: As an AEC-Q101 qualified component, this MOSFET meets the stringent requirements of automotive applications, ensuring reliability and performance under harsh conditions.
Applications
The versatility of the BUK96180-100A allows it to be used in various applications. It is particularly well-suited for:
- Automotive systems such as engine control units, power steering, and DC/DC converters
- Switch mode power supplies (SMPS) for both industrial and consumer electronics
- Power management circuits where efficiency is paramount
- High-performance motor drives and controllers
- Load switching and battery management systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
100 V |
| Continuous Drain Current (ID) |
80 A |
| Power Dissipation (PD) |
200 W |
| Operating Temperature Range |
-55°C to +175°C |
Overall, the BUK96180-100A from NXP is a robust, high-efficiency MOSFET that offers superior performance for demanding power applications, ensuring both reliability and durability.