EN
  • EN
  • DE

BUK9508-55

Part No BUK9508-55
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156210-BUK9508-55
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9508-55 CAD Model

Description

Introducing the BUK9508-55: A High-Performance Power MOSFET by NXP

The BUK9508-55 stands as a testament to NXP's commitment to advancing power management solutions. This robust Power MOSFET is designed to meet the high-efficiency demands of modern electronic applications. With its cutting-edge technology, the BUK9508-55 is an ideal choice for a wide range of applications, including automotive systems, power supplies, and any circuit requiring high power density with a low on-state resistance.

Key Features of the BUK9508-55

  • Low On-State Resistance (Rds(on)): The device boasts an exceptionally low Rds(on), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: Engineered to handle high currents, the BUK9508-55 is well-suited for demanding environments where power handling is crucial.
  • TrenchMOS Technology: Utilizing NXP's advanced TrenchMOS silicon technology, this MOSFET ensures superior switching performance and reliability.
  • Thermal Performance: The device's excellent thermal characteristics ensure stable operation even at elevated temperatures, making it reliable for thermally challenging situations.
  • Logic Level Compatible: Designed to be driven directly from microcontrollers and other logic-level devices, it simplifies the design of control circuitry.

Applications

The versatility of the BUK9508-55 allows it to be integrated into a variety of applications. It is particularly suitable for:

  • Automotive applications such as motor drives, DC/DC converters, and LED lighting systems.
  • Switched Mode Power Supplies (SMPS) where efficiency and reliability are paramount.
  • Load switching and power management tasks in industrial settings.
  • High-performance computing and server farms requiring efficient power distribution.

Quality and Reliability

NXP's BUK9508-55 is not only designed for performance but also for longevity. It is produced with the highest quality standards, ensuring that each unit meets NXP's rigorous reliability criteria. Customers can trust in the durable construction and consistent operation of this Power MOSFET, even in the most challenging environments.

With its combination of efficiency, power handling, and reliability, the BUK9508-55 from NXP is a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess