The BUK9275-100A is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This particular product is well-suited for a wide range of power management applications due to its exceptional efficiency and reliability.
Key Features
- Low On-State Resistance: The BUK9275-100A boasts an extremely low on-state resistance (RDS(on)), which enhances its overall efficiency by minimizing power losses during operation.
- High-Speed Switching: Engineered for high-speed switching, this PowerMOS transistor can handle fast transitions, making it ideal for high-frequency applications.
- High Current Capability: With the ability to manage high currents, this device is perfect for demanding power applications that require robust current handling.
- Improved Thermal Performance: Its optimized design allows for excellent thermal performance, ensuring stability and longevity even under high-temperature conditions.
- Logic-Level Compatible: The transistor can be driven at logic-level gate voltages, making it compatible with a broad range of control circuitries and simplifying design integration.
Applications
The BUK9275-100A is versatile and can be used in various applications, including:
- DC-to-DC converters
- Motor drives
- Automotive systems
- Power management modules
- Switching regulators
- LED lighting systems
Quality and Reliability
NXP's commitment to quality ensures that the BUK9275-100A meets the highest standards of performance and reliability. It is designed to withstand rigorous conditions and is compliant with industry-standard certifications, making it a trusted choice for engineers and designers looking for a dependable power transistor.
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
100V |
| Continuous drain current (ID) |
75A |
| Power dissipation (PD) |
200W |
| Operating temperature range |
-55°C to +175°C |
Whether you're designing power systems for automotive, industrial, or consumer electronics, the BUK9275-100A offers the performance and durability needed to create efficient and reliable solutions.