The BUK7720-55A is a state-of-the-art power MOSFET manufactured by NXP Semiconductors, designed to deliver high performance in a wide range of applications. Known for its efficiency and reliability, this product is a preferred choice for engineers and designers looking to optimize their power management systems.
Key Features
- Low On-State Resistance: The BUK7720-55A boasts a low on-state resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses. This feature makes it ideal for high-efficiency power supplies and DC-DC converters.
- High-Speed Switching: With its fast switching capabilities, the BUK7720-55A is well-suited for applications requiring quick response times, such as motor control circuits and power regulators.
- Robust Thermal Performance: The MOSFET is designed to maintain its performance over a wide temperature range, ensuring reliability even under thermal stress.
- Advanced TrenchMOS Technology: NXP's proprietary TrenchMOS technology gives the BUK7720-55A an edge in terms of both switching speed and power handling, resulting in a highly efficient and compact design.
Applications
The BUK7720-55A is versatile and can be implemented in various sectors, including:
- Automotive systems
- Power supply modules
- DC-DC converters
- Motor control units
- LED lighting systems
Technical Specifications
| Parameter |
Value |
| Drain to Source Voltage (VDSS) |
55V |
| Continuous Drain Current (ID) |
110A |
| Power Dissipation (PD) |
200W |
| Operating Temperature Range |
-55°C to +175°C |
With its robust design and advanced features, the BUK7720-55A from NXP Semiconductors is a reliable and efficient solution for a wide range of power management challenges. It is a testament to NXP's commitment to providing innovative and high-quality semiconductor products.