Product Overview: NXP BUK7660-100A
The NXP BUK7660-100A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed for automotive and general-purpose switching applications. This robust power MOSFET offers a perfect balance between low on-state resistance (RDS(on)) and fast switching performance, making it highly efficient for a variety of uses.
Key Features
- Low On-State Resistance: With an RDS(on) of just 8.7 mΩ at VGS = 10 V, the BUK7660-100A ensures minimal power loss and heat generation during operation, contributing to the overall efficiency of the system.
- High Continuous Current: It is capable of handling a continuous drain current (ID) of up to 100 A, making it suitable for high-current applications.
- Standard Level Gate Drive: The device can be driven with standard level gate drive voltages, simplifying the design of the driving circuitry.
- Robust Thermal Performance: Thanks to its TO-220 package, the BUK7660-100A exhibits excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.
- Automotive Qualified: Designed to meet the stringent requirements of automotive applications, this MOSFET is qualified according to AEC-Q101 standards, ensuring high reliability and performance under harsh conditions.
Applications
The versatility of the BUK7660-100A extends to a wide range of applications, including:
- Automotive systems like motor drives, DC/DC converters, and power distribution networks.
- Power management solutions such as switch-mode power supplies (SMPS) and power factor correction (PFC) circuits.
- High-performance computing and server power supplies, where efficiency and thermal management are critical.
- General-purpose power switching applications that require a combination of fast switching and low power dissipation.
Summary
The NXP BUK7660-100A stands out as a reliable and efficient solution for power switching needs. Its low RDS(on), high current handling capability, and thermal efficiency make it a prime choice for designers looking to optimize their power management systems, especially in automotive and high-power applications. Certified to meet automotive industry standards, this MOSFET ensures that both performance and durability are delivered where it matters most.