Introducing the BUK762R6-40E Power MOSFET by NXP
The BUK762R6-40E is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This innovative component is designed to meet the rigorous demands of modern power management applications. Crafted with precision, the BUK762R6-40E is an ideal choice for a wide array of industrial, automotive, and computing systems where efficiency and reliability are of utmost importance.
Key Features
- Low On-State Resistance (RDS(on)): The BUK762R6-40E boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
- High-Speed Switching: Engineered for performance, this MOSFET offers high-speed switching capabilities, ensuring that power conversion applications operate with optimal responsiveness and minimal delay.
- Robust Thermal Performance: With an advanced silicon design, the BUK762R6-40E is capable of sustaining high levels of thermal stress, making it suitable for applications with elevated temperature conditions.
- Enhanced Durability: The MOSFET's rugged construction ensures that it can withstand the rigors of daily operation, including the challenges posed by harsh electrical environments.
- Automotive Grade Quality: Meeting the stringent requirements of the automotive industry, this product is manufactured to deliver high reliability and performance in automotive applications.
Applications
The versatility of the BUK762R6-40E allows it to be integrated into a multitude of applications, including but not limited to:
- DC/DC converters
- Motor drives
- Power management systems
- Battery management systems
- LED lighting solutions
Technical Specifications
Below are some of the key technical specifications of the BUK762R6-40E:
- Drain-source voltage (VDS): 40V
- Continuous drain current (ID): 75A
- Power dissipation (PD): 110W
- Operating temperature range: -55°C to +175°C
Whether you're designing the next generation of power supply units, optimizing the performance of an electric vehicle's powertrain, or innovating within the renewable energy sector, the BUK762R6-40E from NXP Semiconductors is your go-to power MOSFET for reliability and efficiency.