The BUK7623-75A is a high-performance PowerMOS transistor produced by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This particular MOSFET is designed to deliver efficient power conversion with low on-state resistance and fast switching characteristics, making it an ideal choice for a wide range of applications, including automotive, industrial, and power management systems.
Key Features
- Low On-State Resistance (RDS(on)): The BUK7623-75A boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency in high-current applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET can operate efficiently at high frequencies, which is critical for applications such as switching power supplies and DC-DC converters.
- Robust Thermal Performance: The device is encapsulated in a TO-220 package, which is known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
- High Avalanche Energy Rating: The BUK7623-75A is engineered to withstand high energy pulses in the avalanche and commutation modes, which is essential for applications that may experience unexpected voltage transients.
Applications
The versatility of the BUK7623-75A allows it to be used in various high-demand applications. Its robustness and efficiency make it particularly suitable for the automotive industry, where it can be used in engine control units, power steering systems, and other vehicle power management tasks. In industrial settings, it can be found in motor drives, inverters, and power supply units. Additionally, its high-speed switching performance is well-suited for DC-DC converters and other power conversion equipment.
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
75V |
| Continuous drain current (ID) |
62A |
| Power Dissipation (PD) |
200W |
| Operating Temperature Range |
-55°C to +175°C |
| Package |
TO-220 |
The BUK7623-75A is a testament to NXP's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its superior design and technical specifications make it a top choice for engineers and designers looking for a robust power transistor solution.