Introducing the Robust BUK7275-100A Power MOSFET by NXP
The BUK7275-100A is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This particular MOSFET is designed for automotive and industrial applications, where efficiency and reliability are of paramount importance. It is well-suited for a variety of demanding applications, including motor control, power management, and power conversion.
Key Features of BUK7275-100A
- Low On-Resistance: The BUK7275-100A boasts an exceptionally low on-resistance (RDS(on)), which means it can handle high current loads with minimal power loss, making it highly efficient for power-intensive applications.
- High Temperature Operation: With an ability to operate at high temperatures, this MOSFET ensures reliability and performance even under thermal stress, making it ideal for automotive environments.
- Robust Package: Enclosed in a TO-220AB package, the BUK7275-100A is designed to offer mechanical robustness and excellent thermal performance.
- High-Speed Switching: The device is capable of high-speed switching, which reduces switching losses and improves overall efficiency in applications like switching regulators and power inverters.
Applications
The versatility of the BUK7275-100A allows it to be used in a wide range of applications. It is particularly suited for:
- Automotive systems such as engine control units and power steering modules
- DC/DC converters for power distribution
- Industrial motor drives and controls
- LED lighting solutions
- High-efficiency power supplies
Technical Specifications
Some of the technical specifications that make the BUK7275-100A stand out include:
- Drain-source voltage (VDSS): 100V
- Continuous drain current (ID): 75A
- Power dissipation (PD): 110W
- Gate-source voltage (VGS): ±20V
- Low threshold voltage (VGS(th)) for ease of drive
With its combination of ruggedness, efficiency, and high performance, the BUK7275-100A from NXP is a solid choice for designers looking to enhance the performance and reliability of their power management systems.