The BUK6215-75C is a robust TrenchMOS™ power MOSFET designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular MOSFET is a testament to NXP's commitment to providing innovative and reliable solutions for power management and switching applications.
Key Features
- Low On-State Resistance: With a typical RDS(on) of just 75 mΩ, the BUK6215-75C ensures efficient power handling with minimal losses, making it ideal for high-efficiency applications.
- High Current Capability: This MOSFET is capable of supporting continuous drain currents up to 75A, accommodating substantial power requirements in various circuits.
- Logic Level Compatible: It can be driven directly from microcontrollers or logic circuits, simplifying design and reducing component count.
- Thermal Management: The device is housed in a TO-220 package, which is well-known for its excellent thermal properties, ensuring reliable operation even under high power dissipation conditions.
Applications
The BUK6215-75C is versatile and can be used in a wide range of applications, including:
- DC/DC converters
- Motor drives
- Automotive systems
- Power management circuits
- Switching regulators
Quality and Reliability
NXP's BUK6215-75C is designed to meet the stringent requirements of industrial and automotive applications. It provides not only high performance but also the reliability needed for critical systems. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
75V |
| Continuous Drain Current (ID) |
75A |
| Power Dissipation (PD) |
110W |
| RDS(on) |
75 mΩ |
| Package |
TO-220 |
In summary, the BUK6215-75C from NXP is a high-performance power MOSFET that offers a blend of efficiency, power handling, and reliability, making it an ideal choice for designers looking to optimize their power management systems.