EN
  • EN
  • DE

BUK6213-30C

Part No BUK6213-30C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchMOS intermediate level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156057-BUK6213-30C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK6213-30C CAD Model

Description

The BUK6213-30C is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors. This device is part of NXP's extensive range of field-effect transistors, which are known for their efficiency and reliability. The BUK6213-30C is particularly suited for high-speed switching applications and is widely used in automotive and industrial systems.

Key Features

  • Low On-state Resistance: The BUK6213-30C boasts a very low on-state resistance (RDS(on)), which minimizes power loss and improves overall efficiency during operation.
  • High-speed Switching: With its ability to switch rapidly, this transistor is ideal for high-frequency applications, providing better performance in power conversion and management tasks.
  • High-current Capability: This device can handle high currents, making it suitable for demanding applications that require robust power handling.
  • Logic Level Compatible: The gate of the BUK6213-30C can be driven by logic-level voltages, simplifying the design of the driving circuitry in digital systems.

Applications

The versatility of the BUK6213-30C allows it to be used in a variety of applications. It is particularly effective in the automotive industry, where it can be found in systems such as engine management and power steering controls. Additionally, it is suitable for a range of industrial applications, including motor drives, inverters, and power supplies.

Technical Specifications

Parameter Value
Drain-source voltage (VDS) 30V
Continuous drain current (ID) 75A
Power dissipation (PD) 110W
Operating temperature range -55°C to +175°C

The BUK6213-30C is a testament to NXP's commitment to providing high-quality semiconductor solutions. Its robust design and advanced technology ensure that it meets the stringent requirements of modern electronic systems, delivering performance and reliability that engineers can trust.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8505 $59.8605
50+ $2.3389 $116.9450
77+ $2.2661 $174.4897
106+ $2.1933 $232.4898
137+ $2.1194 $290.3578
183+ $1.9000 $347.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess