EN
  • EN
  • DE

BUK457-500B

Part No BUK457-500B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 9 A 500 V 0.8 Ohm N-channel Si Power Mosfet TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050058-BUK457-500B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK457-500B CAD Model

Description

Introducing the BUK457-500B Power MOSFET by NXP

The BUK457-500B is a high-performance Power MOSFET presented by NXP Semiconductors, a leader in the semiconductor industry. This robust electronic component is designed to handle high-power and high-speed switching applications with remarkable efficiency and reliability. Ideal for a wide range of applications, from automotive to industrial power management, the BUK457-500B is a testament to NXP's commitment to providing advanced solutions for complex electronic systems.

Key Features

  • Voltage and Current Ratings: The BUK457-500B boasts a 500V drain-source voltage (Vds) and a 7A drain current (Id), making it well-suited for handling high-voltage applications.
  • Low On-Resistance: With a low on-state resistance (Rds(on)), this MOSFET ensures minimal power loss during operation, leading to higher efficiency and reduced thermal stress on the system.
  • Fast Switching Speed: The device is engineered for fast switching, which is crucial for reducing switching losses and improving the performance in power conversion applications.
  • TO-220 Package: Enclosed in a TO-220 package, the BUK457-500B is designed for easy mounting and optimal heat dissipation, which is vital for maintaining stability and extending the lifespan of the component.

Applications

The versatility of the BUK457-500B allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC inverters
  • Motor Control Systems
  • Lighting Systems
  • Automotive applications

Quality and Reliability

NXP's BUK457-500B MOSFET is manufactured with the highest quality standards, ensuring that each component delivers consistent performance and reliability. Its robust design is tailored to withstand the challenging conditions of industrial and automotive environments, where high temperatures and frequent switching can put a strain on electronic components.

Conclusion

The BUK457-500B from NXP is an exceptional choice for designers and engineers looking for a power MOSFET that combines high voltage capacity, efficiency, and speed. Its comprehensive feature set and adaptability to various applications make it a valuable asset in any high-power electronic system.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess