EN
  • EN
  • DE

BUK217-50Y

Part No BUK217-50Y
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single channel high-side TOPFET™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156000-BUK217-50Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK217-50Y CAD Model

Description

Product Overview: BUK217-50Y

The BUK217-50Y is a high-performance TrenchMOS™ transistor manufactured by NXP Semiconductors, a leader in the electronics industry. This N-channel enhancement mode Field-Effect Transistor (FET) is designed for use in a variety of applications, including switch mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Low On-State Resistance: The BUK217-50Y offers an extremely low on-state resistance (RDS(on)), resulting in higher efficiency and reduced power losses during operation.
  • High-Speed Switching: With its fast switching capabilities, this transistor is well-suited for high-frequency power switching applications, ensuring minimal delays and improved performance.
  • High Current Capability: The device is capable of handling high continuous drain currents, making it a reliable choice for applications requiring robust power handling.
  • Improved Thermal Performance: The BUK217-50Y is designed with an optimized thermal footprint, which allows for better heat dissipation and improved reliability under high-temperature operating conditions.
  • Logic-Level Compatibility: This transistor can be driven directly from logic-level voltages, simplifying the design of control circuits and reducing the need for additional driver components.

Applications

The BUK217-50Y's versatility makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Power management modules
  • DC motor controls
  • Computing and server power supplies
  • LED lighting systems

Quality and Reliability

NXP's commitment to quality ensures that the BUK217-50Y meets rigorous standards for performance and reliability. It is designed to provide a long operational life and stable functionality across its specified temperature range, making it a trusted component for industrial and automotive-grade applications.

Environmental Compliance

The BUK217-50Y is compliant with RoHS and other environmental regulations, reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess