EN
  • EN
  • DE

BUK205-50Y

Part No BUK205-50Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET high side switch SMD version of BUK201-50Y
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155990-BUK205-50Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK205-50Y CAD Model

Description

Introducing the BUK205-50Y Power MOSFET by NXP

The BUK205-50Y is an exceptional product from NXP Semiconductors, designed to cater to a wide range of power management applications. This high-performance Power MOSFET is part of NXP's extensive portfolio of semiconductor solutions that are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK205-50Y boasts an incredibly low on-state resistance, which significantly reduces conduction losses and improves overall efficiency. This feature is particularly beneficial in applications that demand high current flow with minimal voltage drop.
  • High-Speed Switching: Designed for fast switching applications, the BUK205-50Y ensures swift and responsive operation. This makes it an ideal choice for high-frequency converters and power supplies where speed is crucial.
  • Enhanced Thermal Performance: With an optimized package design, the BUK205-50Y exhibits excellent thermal characteristics. This enhances the longevity of the device by ensuring it can handle higher temperatures without compromising on performance.
  • Logic Level Gate Drive: The device can be driven directly from low-power logic circuits, simplifying design and reducing the need for additional driver components. This feature is particularly useful for applications with limited space or power budgets.

Applications

The versatility of the BUK205-50Y allows it to be used in a multitude of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Switch mode power supplies (SMPS)

Product Specifications

With a 50V drain-source voltage (VDS), the BUK205-50Y is well-suited for mid-range voltage applications. The device comes in a surface-mount package, which is ideal for modern, compact PCB designs. Its robust construction ensures that it can withstand the rigors of daily operation in both industrial and consumer electronics.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK205-50Y is no exception, with rigorous testing protocols in place to ensure dependable performance in even the most demanding environments.

Whether you're designing power supplies, managing motors, or developing automotive electronics, the BUK205-50Y from NXP is a choice that promises to deliver efficiency, durability, and high performance.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess