EN
  • EN
  • DE

BUK135-50L

Part No BUK135-50L
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating 5V
Current - Output (Max) 30A
Rds On (Typ) 21 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-426
Win Source Part Number 201621-BUK135-50L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK135-50L CAD Model

Description

Product Overview: BUK135-50L from NXP Semiconductors

The BUK135-50L is a high-performance power MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is tailored for efficient power management and conversion in a wide range of electronic applications. The BUK135-50L offers an excellent combination of low on-state resistance (RDS(on)), high switching speed, and robust thermal performance, making it a preferred choice for engineers looking to optimize their power circuits.

Key Features

  • Low On-State Resistance: The BUK135-50L boasts an impressively low RDS(on), which minimizes conduction losses and improves overall efficiency, especially critical in high-current applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power converters and switching regulators, offering reduced switching losses.
  • Voltage Rating: The device is rated for a drain-source voltage (VDSS) of 50V, suitable for a variety of low to medium voltage applications.
  • Current Capacity: It can handle continuous drain currents up to 75A, making it robust for handling high power loads.
  • Thermal Management: The BUK135-50L is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Gate Charge: The optimized gate charge (QG) allows for efficient gate drive performance, reducing the power required to switch the device on and off.

Applications

The versatility of the BUK135-50L MOSFET enables its use in a diverse range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Motor control circuits
  • Power supply units
  • Automotive electronics
  • Switching regulators
  • Power management systems

Reliability and Quality

NXP Semiconductors ensures that the BUK135-50L meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to guarantee performance even in the most demanding conditions. Whether you're designing power systems for consumer electronics, automotive, or industrial applications, the BUK135-50L from NXP provides the efficiency, reliability, and performance needed to power your innovations.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess