EN
  • EN
  • DE

BU4540AL

Part No BU4540AL
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155805-BU4540AL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU4540AL CAD Model

Description

Introducing the NXP BU4540AL – A Robust Low-Voltage Comparator

The NXP BU4540AL is a high-performance, low-voltage comparator designed for a wide range of applications requiring precision voltage detection and signal comparison. This integrated circuit is part of NXP's acclaimed comparator portfolio, known for their reliability and efficiency. The BU4540AL is an ideal choice for designers looking to improve the operational accuracy and response times of their electronic systems.

Key Features

  • Low Voltage Operation: The BU4540AL operates at a wide range of supply voltages from 2V to 6V, making it suitable for battery-operated devices and low-power applications.
  • Open-Collector Output: The device features an open-collector output that allows for wired-OR connections and enables the output stage to interface with different voltage levels, providing greater flexibility in mixed-voltage systems.
  • High Input Impedance: With a high input impedance, this comparator minimizes the impact on the input signal source, ensuring accurate detection and comparison of voltages.
  • Fast Response Time: The BU4540AL boasts a rapid response time, which is critical for systems that require quick decision-making capabilities.
  • Low Power Consumption: It is designed for energy efficiency, which not only extends the life of battery-powered devices but also reduces the overall power consumption for environmentally conscious applications.

Applications

The versatility of the BU4540AL allows it to be used in various applications, including:

  • Portable electronic devices
  • Control systems
  • Battery chargers
  • Voltage monitoring circuits
  • Window comparators
  • Alarm and sensor systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BU4540AL is no exception. It is manufactured using a robust silicon process, ensuring long-term stability and performance across a range of environmental conditions. The device is also compliant with the industry-standard RoHS directive, making it a safe choice for developers and manufacturers looking to create eco-friendly products.

With its combination of low power consumption, high precision, and fast response times, the NXP BU4540AL is an excellent component for any project that demands accurate voltage comparison in a compact, energy-efficient package.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess