EN
  • EN
  • DE

BU2532AL

Part No BU2532AL
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155716-BU2532AL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2532AL CAD Model

Description

Introducing the NXP BU2532AL High-Voltage Ignition Coil Driver

The NXP BU2532AL is a robust, high-voltage ignition coil driver IC designed for automotive ignition systems. This advanced semiconductor is engineered to deliver efficient and reliable performance for vehicle manufacturers and automotive electronics suppliers. The BU2532AL is part of NXP's well-regarded range of automotive-grade products, ensuring compliance with stringent industry standards for quality and durability.

Key Features of the BU2532AL

  • High-Voltage Capability: The BU2532AL is capable of handling high voltages, which is essential for ignition systems that require a strong spark to ignite the fuel-air mixture in an engine's cylinders.
  • Integrated Diagnostics: With built-in diagnostic features, the BU2532AL can provide critical feedback on the health and performance of the ignition system, helping to prevent failures and maintain optimal engine performance.
  • Protection Circuits: The device includes several protection mechanisms, such as overcurrent protection and thermal shutdown, to safeguard the IC and the ignition system from potential damage due to abnormal operating conditions.
  • Direct Drive Capability: This IC can directly drive an ignition coil, thus reducing the number of components required in the ignition system and simplifying the overall design.
  • Small Footprint: The BU2532AL comes in a compact package, making it suitable for space-constrained applications without compromising on power and functionality.

Applications

The NXP BU2532AL is specifically tailored for use in automotive ignition systems. Its high-voltage driving capability and robust design make it an ideal choice for a wide range of vehicles, including:

  • Passenger cars
  • Light and heavy-duty trucks
  • Motorcycles
  • Off-road vehicles
  • Marine engines

Reliability and Support

NXP is known for its commitment to quality and reliability, and the BU2532AL is no exception. Automotive manufacturers can rely on this IC to maintain high performance over the vehicle's lifetime. Additionally, NXP provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and designers.

Overall, the NXP BU2532AL represents a sophisticated solution for automotive ignition systems, offering a combination of high-voltage operation, diagnostic capabilities, and protection features in a compact, reliable package.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess