EN
  • EN
  • DE

BU2525DX

Part No BU2525DX
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155713-BU2525DX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2525DX CAD Model

Description

The NXP BU2525DX is a robust, high voltage NPN bipolar power transistor designed to deliver high performance in power switching applications. This transistor is a part of NXP's extensive range of high-voltage power transistors, which are renowned for their reliability and efficiency. The BU2525DX is particularly well-suited for horizontal deflection stages in high-resolution monitors and high-performance televisions.

Key Features

  • Voltage Capabilities: The BU2525DX is capable of withstanding voltages up to 800V, making it an excellent choice for high voltage applications.
  • Current Handling: This component can handle collector currents up to 12A, providing ample current for a wide range of applications.
  • High Speed: With a transition frequency of 30MHz, the BU2525DX is suitable for high-frequency operations, ensuring minimal switching losses.
  • Power Dissipation: It has a high power dissipation capability of 45W, which enables the device to handle significant power levels without overheating.
  • Silicon Diffused Type: The construction of the BU2525DX features a silicon diffused type, which offers a high level of performance stability and reliability.

Applications

The NXP BU2525DX transistor is designed for use in a variety of applications, including:

  • Switched-mode power supplies
  • Power regulators
  • Horizontal deflection circuits in CRT monitors and televisions
  • High-performance audio amplifiers
  • General purpose switching and amplification

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BU2525DX is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer electronics. The device is also characterized by its excellent safe operating area (SOA), providing enhanced protection against unexpected voltage spikes and surges.

Environmental Considerations

The BU2525DX is compliant with RoHS (Restriction of Hazardous Substances) and is designed with a focus on energy efficiency and minimal environmental impact. NXP's dedication to sustainability means that the BU2525DX is a transistor you can use with confidence in its performance and its compliance with environmental regulations.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess