EN
  • EN
  • DE

BU2522AX

Part No BU2522AX
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 800V 10A 3-Pin(3+Tab) TOP-3D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237852-BU2522AX
Popularity Medium
Supply and Demand Status Limited
Family Name BU2522AX
Introduction Date September 01, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU2522AX CAD Model

Description

Introducing the NXP BU2522AX High-Voltage NPN Power Transistor

The NXP BU2522AX is a state-of-the-art, high-voltage NPN power transistor designed to deliver exceptional performance and reliability for a wide range of applications. This robust semiconductor device is an integral component for power regulation and switching, making it an ideal choice for professionals in the electronics industry.

Boasting a collector-emitter voltage (Vceo) of 800V, the BU2522AX ensures that it can handle the demands of high-voltage circuits, providing a stable operation even under stressful conditions. Its impressive collector current (Ic) of up to 12A further enhances its capability to manage significant power loads without compromising efficiency or longevity.

The BU2522AX transistor features high-speed switching, which is essential for modern electronic applications requiring quick response times. This makes it particularly suitable for lighting applications, switch-mode power supplies, and horizontal deflection in TVs and monitors, where speed is of the essence.

One of the key attributes of the BU2522AX is its integrated anti-saturation circuit. This innovative feature helps prevent the transistor from entering saturation, a state that can lead to increased power dissipation and potential damage. By mitigating this risk, the BU2522AX enhances the overall durability and reliability of the devices it powers.

Moreover, the BU2522AX has been designed with a silicon diffused power transistor technology, which provides a superior performance compared to traditional designs. This technology ensures lower conduction losses and greater thermal stability, crucial for maintaining performance over a wide temperature range.

For ease of integration, the BU2522AX comes in an SOT93 package, a widely accepted standard that simplifies the design and manufacturing processes for electronic devices. This packaging allows for efficient heat dissipation, ensuring that the transistor operates within safe temperature limits even under high power conditions.

In summary, the NXP BU2522AX is a powerful and reliable component that offers a combination of high voltage, high current, and fast switching capabilities. Its advanced features and robust design make it an excellent choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Intersil
Lowest to $13.2432
NEC
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3368 $63.3680
23+ $5.1995 $119.5885
35+ $5.0370 $176.2950
48+ $4.8746 $233.9808
62+ $4.7121 $292.1502
83+ $4.2245 $350.6335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess