EN
  • EN
  • DE

BTA316X-600E/DG

Part No BTA316X-600E/DG
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819801-BTA316X-600E/DG
Ultra Librarian 3D Model Ultra Librarian BTA316X-600E/DG CAD Model

Description

Product Overview: BTA316X-600E/DG

The BTA316X-600E/DG is a high-quality triac, a type of semiconductor device, from NXP Semiconductors. This component is part of NXP's robust and reliable high commutation triacs portfolio designed to address the need for high performance in AC load control applications. The BTA316X-600E/DG is specifically engineered to offer an optimal solution for applications requiring high thermal cycling performance and where high current and high voltage operation are critical.

Key Features

  • High Blocking Voltage: With a maximum off-state voltage of 600V, the BTA316X-600E/DG can handle high power operations, making it suitable for a wide range of AC applications.
  • High Commutation: This triac is designed to safely handle high commutation transients without the need for additional snubber circuits, simplifying design and reducing component count.
  • Enhanced Thermal Performance: The BTA316X-600E/DG boasts excellent thermal characteristics, ensuring reliable operation even under high temperature and power cycling conditions.
  • Direct Gate Triggering: Its sensitive gate allows for direct triggering by microcontrollers, making it easy to integrate into digital control systems.
  • Planar Passivated: The triac's planar passivated chips ensure robustness, reliability, and immunity to overvoltage conditions.
  • Standard Package: It is available in a TO-220F (Fullpak) plastic package, providing isolation from the heat sink and ease of mounting.

Applications

The BTA316X-600E/DG is ideal for use in a variety of AC switching applications. These include, but are not limited to:

  • Motor control circuits
  • Lighting control systems
  • Heating regulation
  • Static switching relays
  • AC power tools
  • AC fan speed control

With its robust design and high-performance specifications, the BTA316X-600E/DG from NXP is a reliable choice for engineers and designers looking to improve the efficiency and durability of their AC power control systems. Whether it's for industrial, consumer, or automotive applications, this triac offers a combination of features that can enhance system performance while simplifying design complexity.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3802 $63.8020
23+ $5.2345 $120.3935
35+ $5.0716 $177.5060
48+ $4.9076 $235.5648
61+ $4.7447 $289.4267
82+ $4.2539 $348.8198
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess