The Kemet T94X337K06AT is a surface mount solid electrolytic capacitor designed for demanding applications requiring high reliability and performance. These capacitors utilize a tantalum anode and a manganese dioxide cathode system, offering excellent volumetric efficiency and stable electrical characteristics across a wide temperature range.
Applications:
- Power management circuits
- DC-DC converters
- Filtering and decoupling in high-frequency circuits
- Industrial control systems
- Aerospace and defense applications
- Medical equipment
Features:
- Surface mount design for automated assembly
- Tantalum anode and manganese dioxide cathode
- High volumetric efficiency
- Stable electrical characteristics
- RoHS compliant
- Operating temperature range: -55°C to +125°C
- High ripple current capability
Benefits:
- Provides reliable performance in harsh environments
- Reduces board space requirements due to its compact size
- Ensures stable operation over a wide temperature range
- Facilitates automated assembly, reducing manufacturing costs
- Offers a long operational life
- Helps designers meet environmental regulations
Additional Details:
The T94X337K06AT has a capacitance of 330µF and a voltage rating of 6.3V. It features a tolerance of ±10%. The ESR (Equivalent Series Resistance) is designed to be low, contributing to improved performance in high-frequency applications. These capacitors are commonly used in applications where stable performance and reliability are critical. They conform to industry standards for environmental compliance and reliability testing.
The part is commonly found in power supplies for smoothing output voltage, and in data acquisition systems for filtering noise. Its rugged construction also makes it useful in automotive electronics.