EN
  • EN
  • DE

BTA312-800ET

Part No BTA312-800ET
Manufacturer NXP / Nexperia
Catalog Triacs
Description 12 A Three-quadrant triacs high commutation high temperature
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155348-BTA312-800ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA312-800ET CAD Model

Description

The BTA312-800ET, from NXP Semiconductors, is a state-of-the-art triac designed to manage AC loads in a variety of applications. This high-powered semiconductor device is capable of switching and controlling large AC currents, making it an ideal choice for industrial and consumer applications where efficient and reliable AC power control is required.

Key Features

  • High Blocking Voltage: The BTA312-800ET boasts an impressive off-state blocking voltage of up to 800V, providing a wide safety margin for applications operating at high voltages.
  • High Surge Current: With a high surge current capability, this triac can handle brief overcurrent conditions, making it robust in demanding situations.
  • Enhanced Thermal Performance: Thanks to its excellent thermal management, the BTA312-800ET can operate reliably at higher temperatures, extending its potential use in thermally challenging environments.
  • Gate Trigger Current: The device features a sensitive gate that requires a low trigger current, making it compatible with a wide range of drive circuits.
  • WeEn Technology: This triac is part of NXP's WeEn product line, which focuses on energy efficiency and performance, reflecting the company's commitment to environmental sustainability.

Applications

The BTA312-800ET is highly versatile and can be used in numerous applications, such as:

  • Motor control circuits in power tools, kitchen appliances, and industrial machines.
  • Lighting systems requiring dimming functions, such as residential, commercial, and street lighting.
  • Temperature control systems for HVAC and refrigeration.
  • Power regulators and AC phase control circuits.

Quality and Reliability

NXP Semiconductors ensures that the BTA312-800ET meets rigorous quality and reliability standards. This triac is manufactured with precision to deliver consistent performance and is subjected to thorough testing to guarantee its durability and longevity in all types of operating conditions.

With its robust design and flexible application range, the BTA312-800ET from NXP Semiconductors is an excellent choice for designers and engineers seeking a reliable triac for their AC power control needs.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess