EN
  • EN
  • DE

BTA216X-600F

Part No BTA216X-600F
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 039705-BTA216X-600F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA216X-600F CAD Model

Description

Introducing the BTA216X-600F Triac from NXP Semiconductors

The BTA216X-600F is a high-performance, three-quadrant triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This device is part of NXP's WeEn Semiconductors portfolio, which focuses on providing energy-efficient solutions to the electronics market. The BTA216X-600F is specifically crafted to deliver robust performance for high-temperature environments, ensuring reliability and a long operational life.

Key Features

  • High Blocking Voltage: With a maximum off-state voltage of 600V, the BTA216X-600F is suitable for handling high peak voltage environments, providing users with a wide safety margin in their designs.
  • High Surge Current: It can withstand surge currents up to 25A, making it an ideal choice for applications that experience short-term overloads, ensuring the protection and longevity of the circuit.
  • Three-Quadrant Operation: Designed for three-quadrant operation, the BTA216X-600F is optimized for use in phase control and static switching. This feature allows for improved noise immunity and reduced electromagnetic interference (EMI).
  • Planar Passivated: The triac's planar passivated chip delivers robustness and excellent reliability. This technology ensures stable performance over the component's entire lifespan.
  • High-Temperature Performance: The BTA216X-600F is characterized by its high-temperature performance, capable of operating at junction temperatures up to +150°C.
  • Isolated Package: The device comes in an isolated TO-220F package, which simplifies the design of heat sinks and enhances safety by providing electrical isolation from the mounting surface.

Applications

The BTA216X-600F is versatile and can be utilized in a wide range of applications. It is particularly well-suited for home appliances, such as washing machines and vacuum cleaners, as well as in industrial automation systems, motor control circuits, and lighting systems. Its robustness also makes it an excellent choice for power regulation in HVAC systems and power tools where reliability is critical.

In summary, the BTA216X-600F from NXP Semiconductors is a reliable and efficient solution for controlling AC power in demanding applications. Its high blocking voltage, surge current capability, and high-temperature performance make it a superior choice for engineers looking to design durable and safe electronic products.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Broadcom Limited
Lowest to $7.8159
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Intersil
Lowest to $13.2432
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3035 $60.2490
33+ $3.5320 $116.5560
51+ $3.4211 $174.4761
70+ $3.3102 $231.7140
91+ $3.2005 $291.2455
121+ $2.8690 $347.1490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess