EN
  • EN
  • DE

BTA212-800F

Part No BTA212-800F
Manufacturer NXP / Nexperia
Catalog Triacs
Description Three quadrant triacs guaranteed commutation / TRIAC 800V 105A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237538-BTA212-800F
Popularity Medium
Supply and Demand Status Limited
Family Name BTA212-800F
Introduction Date February 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BTA212-800F CAD Model

Description

The BTA212-800F is a high-quality Triac semiconductor device produced by NXP Semiconductors, a leader in the electronics industry. This component is designed to control AC power in a variety of applications, offering a robust solution for switching and phase control operations in both domestic and industrial environments.

Key Features

  • High Blocking Voltage: The BTA212-800F is capable of handling voltages up to 800V, making it suitable for a wide range of applications that require high voltage operation.
  • High Surge Current: With its ability to handle surge currents, this device ensures reliability and robust performance even under stressful conditions.
  • Three Quadrant Triac: Designed to operate in three quadrants, it offers improved performance for inductive loads and is less sensitive to variations in temperature and over-voltage conditions.
  • Gate Trigger Current: The device features a sensitive gate trigger current (IGT), allowing it to be easily controlled by microcontrollers and other low-power gate trigger circuits.
  • Isolation Capability: The BTA212-800F comes in an isolated package, providing safety and ease of mounting on heat sinks without the need for additional insulation pads.

Applications

The versatile BTA212-800F Triac is ideal for a variety of applications, including:

  • Motor control circuits
  • Light dimmers
  • Heating regulators
  • Static switching relays
  • AC power control systems

Quality and Reliability

NXP Semiconductors ensures that the BTA212-800F meets the highest quality and reliability standards. The device is subjected to rigorous testing procedures to guarantee performance under extreme conditions. Its robust design is well-suited for applications that require a reliable solution for controlling high power AC loads.

Environmental Considerations

In line with NXP's commitment to environmental sustainability, the BTA212-800F is designed with eco-friendly materials and complies with international regulations regarding hazardous substances.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess