EN
  • EN
  • DE

BTA208S-800E

Part No BTA208S-800E
Manufacturer NXP / Nexperia
Catalog Triacs
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155295-BTA208S-800E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA208S-800E CAD Model

Description

The BTA208S-800E is a high-quality, triac-based semiconductor device designed and manufactured by NXP Semiconductors. This component is specifically engineered to provide efficient and reliable control of AC power for a wide range of applications. Known for its robust performance, the BTA208S-800E is an ideal choice for professionals seeking a reliable solution for managing electrical loads.

Key Features

  • High Blocking Voltage: The device is capable of withstanding up to 800V, making it suitable for various mains voltages and providing a wide safety margin for transient conditions.
  • High Surge Current: With its ability to handle high surge currents, the BTA208S-800E ensures reliable operation during short overcurrent events, such as those caused by inductive loads.
  • Planar Passivated: The triac's planar passivated chip provides enhanced reliability and a long operational life by protecting against corrosion and material degradation over time.
  • Direct Triggering: The BTA208S-800E can be directly triggered from microcontrollers or other low-power logic circuits, simplifying design and reducing component count.
  • Isolation Mounting: It features an isolated mounting tab, which reduces the need for additional insulation materials and simplifies assembly.
  • WeEn Technology: The device incorporates WeEn technology, which ensures efficient energy use and contributes to environmental sustainability.

Applications

The BTA208S-800E is versatile in its applications, suitable for:

  • Home appliances such as washing machines and ovens
  • Lighting systems including dimmers and switchers
  • Motor control circuits in power tools and industrial machines
  • Temperature regulation systems, like HVAC controls
  • Power management devices that require precise AC load control

Technical Specifications

Parameter Value
Maximum Repetitive Peak Off-state Voltage (Vdrm) 800V
On-State RMS Current (IT(RMS)) 8A
Non-Repetitive Peak On-state Current (ITSM) 80A
Triggering Gate Current (IGT) 35mA
Package D2PAK

With its robust design and versatile performance, the BTA208S-800E from NXP Semiconductors is a superior choice for designers and engineers who demand reliability and efficiency in their AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,574 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess