The BTA204X-600E is a high-performance triac developed by NXP Semiconductors, designed to manage AC loads in a variety of applications. This triac is a three-terminal electronic component that is used for controlling current in either direction. With its exceptional features, it becomes an ideal choice for applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance.
Key Features
- Blocking Voltage: The BTA204X-600E boasts a high blocking voltage of 600V, making it suitable for applications that require control of high-voltage AC lines.
- Current Rating: With an on-state RMS current of 4 A, this triac can handle significant power, making it suitable for controlling medium power devices.
- Gate Trigger Voltage: Its gate trigger voltage is specified to be in a range that ensures low power consumption in the gate drive circuitry.
- High Surge Current: It features a high surge current capability, which is critical for handling inrush currents when switching inductive or capacitive loads.
- Planar Passivated: The triac's planar passivated chip provides reliability and stability in operation, ensuring a long operating life and robust performance.
- Applications: Suitable for a wide range of applications, including motor control circuits, domestic lighting, heating, and static switching.
Product Specifications
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (Vdrm) |
600V |
| On-State RMS Current (It RMS) |
4A |
| Gate Trigger Current (Igt) |
5 to 25 mA |
| Non-Repetitive Peak On-State Current (Itsm) |
40A |
| Operating Junction Temperature (Tj) |
-40°C to +125°C |
The BTA204X-600E is encapsulated in a robust package that ensures environmental protection and heat dissipation, which is critical for maintaining the integrity and longevity of the component. Whether you are designing for home appliances or industrial control systems, the BTA204X-600E from NXP offers a reliable and efficient solution for your AC power control needs.