EN
  • EN
  • DE

BTA140B

Part No BTA140B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155225-BTA140B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA140B CAD Model

Description

The NXP BTA140B series represents a range of high-quality triacs designed to control AC loads in a variety of applications. These semiconductor devices are capable of switching and controlling high-current loads in both domestic and industrial environments. The BTA140B series is particularly suited for use in applications such as motor control, lighting control, and heating control, where reliable and efficient AC power control is essential.

Key Features

  • High Blocking Voltage: The BTA140B series triacs have a high blocking voltage capability, typically rated at 600V. This makes them suitable for use in circuits with high AC line voltages, ensuring safe operation and long-term reliability.
  • High Current Rating: These devices are capable of handling high currents, with typical current ratings up to 40A. This allows them to control large loads without the need for additional components, simplifying design and reducing costs.
  • Sensitive Gate Trigger: The series features a sensitive gate trigger, which ensures that the triac can be triggered with a low gate current, making it compatible with microcontroller outputs and other low-power driving circuits.
  • Snubberless Design: The BTA140B triacs are designed to operate without the need for additional snubber circuits in most applications. This reduces the number of external components and simplifies the overall design process.
  • Robust Performance: NXP's BTA140B series is designed for robust performance, with features such as high surge current capability and immunity to voltage transients. This ensures the triacs can handle challenging conditions without failure.

Applications

The versatility of the BTA140B series triacs makes them ideal for a wide range of applications. They are commonly used in:

  • Motor speed controllers
  • Dimmer switches for lighting systems
  • Electric heaters and HVAC systems
  • Inductive load control systems
  • Solid-state relays

With their superior performance and reliability, NXP's BTA140B series triacs are an excellent choice for designers looking to create efficient and durable AC power control solutions.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess