The NXP BT150-800R represents a robust and versatile thyristor, engineered to meet a broad spectrum of energy regulation and switching requirements in a diverse array of applications. This device is a silicon-controlled rectifier (SCR) that is designed to handle high voltages and currents with exceptional efficiency and reliability.
Key Features
- Voltage Capacity: The BT150-800R is capable of withstanding voltages up to 800V, making it suitable for high-voltage applications.
- Current Handling: With a current rating of 150A, this thyristor can manage significant power levels, catering to demanding electrical environments.
- High Surge Capability: It features excellent surge current capabilities, ensuring it can handle the demands of applications with high inrush currents.
- Gate Trigger Voltage: A low gate trigger voltage allows for easy control and integration into electronic circuits.
- Thermal Performance: The device is encapsulated in a high-quality package designed for optimal thermal transfer, ensuring reliable operation even at elevated temperatures.
Applications
The NXP BT150-800R is ideal for a variety of applications where efficient and reliable high-voltage and high-current control is required. Common uses include:
- Motor control circuits
- Industrial power supplies
- Lighting systems
- Temperature regulation systems
- Overvoltage crowbar protection
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the BT150-800R thyristor is no exception. It is manufactured using industry-leading techniques and rigorously tested to ensure it meets the highest standards of performance and durability. Users can trust in the reliability of this thyristor to provide consistent performance over a long operational lifespan.
Technical Specifications
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (VDRM) |
800V |
| Non-Repetitive Peak Off-State Voltage (VDSM) |
900V |
| Average On-State Current (IT(AV)) |
150A |
| Gate Trigger Current (IGT) |
Typically 100mA |
For engineers and designers looking for a reliable thyristor for high-power applications, the NXP BT150-800R offers the ideal combination of performance, efficiency, and durability.