EN
  • EN
  • DE

BT148W-500R

Part No BT148W-500R
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155109-BT148W-500R
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT148W-500R CAD Model

Description

The NXP BT148W-500R is a robust and versatile silicon-controlled rectifier (SCR) designed to suit a wide array of applications requiring rectification and switching capabilities. This thyristor is a perfect solution for professionals seeking a reliable component for phase control in lamp dimming, motor speed controls, and inrush current limiting circuits.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage of 500V, the BT148W-500R can handle high voltage applications with ease, ensuring reliable operation even under stressful conditions.
  • Current Handling: It boasts a high on-state RMS current of 4A, making it suitable for controlling moderate power levels in various electronic circuits.
  • Gate Trigger Current: The device has a specified gate trigger current of 5 mA to 15 mA, which means it can be easily triggered into conduction with a relatively low current, making it compatible with a wide range of control circuits.
  • Robust Design: Encased in a SOT223 surface-mount plastic package, the BT148W-500R is designed for optimal thermal performance and space-saving on PCBs.
  • High Surge Capability: It provides excellent performance during surge conditions, which is critical for protecting circuits during power fluctuations and transient conditions.

Applications

The NXP BT148W-500R is a versatile component that can be employed in various applications within the industrial and consumer electronics sectors. Its primary uses include:

  • Lighting control systems such as dimmers and switches.
  • Motor control circuits for speed regulation and soft start functions.
  • Overvoltage crowbar protection circuits.
  • Capacitive discharge ignition systems and power tools.
  • Power supplies where controlled rectification is required.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BT148W-500R thyristor is no exception, as it is manufactured to meet high standards, ensuring stable performance and a long operational lifespan for the end-user's applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess