Product Overview: NXP BT139 Series Triacs
The NXP BT139 series represents a range of robust triacs designed to control AC loads in a variety of applications. These bidirectional triacs are semiconductor devices that can switch on in both parts of the AC cycle, making them ideal for controlling the power delivered to electrical loads such as motors, heating elements, and lighting systems.
Key Features
- High Blocking Voltage: The BT139 series is capable of withstanding high voltages, ensuring reliable performance in applications with high voltage requirements.
- High Surge Current: These triacs can handle high surge currents, making them suitable for applications that experience short-term overloads.
- Gate Trigger Current: The series offers a sensitive gate that requires a low trigger current, allowing for direct interfacing with microcontrollers and other logic-level devices.
- Quadrant Triggering: The BT139 triacs are capable of being triggered in all four quadrants, providing flexibility in control and enhancing performance.
Applications
The versatility of the BT139 series makes them a popular choice for a wide range of applications. They are commonly used in:
- Motor control circuits for speed regulation and phase control.
- Domestic and industrial lighting systems for dimming purposes.
- Heating systems to regulate temperature by controlling power delivery to heating elements.
- Power tools requiring controlled operation and safety features.
Product Specifications
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (Vdrm) |
600V |
| On-State RMS Current (It RMS) |
16A |
| Gate Trigger Current (Igt) |
5 to 35 mA |
| Operating Junction Temperature Range |
-40°C to +125°C |
Overall, the NXP BT139 series triacs offer a reliable and efficient solution for AC power control in a variety of applications, backed by NXP's reputation for quality and performance.