EN
  • EN
  • DE

BT138F-600

Part No BT138F-600
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155087-BT138F-600
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT138F-600 CAD Model

Description

Product Overview: BT138F-600 Triac by NXP

The BT138F-600 is a high-performance Triac manufactured by NXP Semiconductors, designed for use in AC control applications. This device is capable of controlling large power flows with just a small gate current, making it an efficient solution for a variety of switching applications.

The BT138F-600 operates with a peak repetitive off-state voltage (VDRM) of 600V, which makes it suitable for mains voltage applications. With a maximum gate trigger voltage (VGT) of just 1.5V, this Triac ensures low power consumption in the gate drive circuitry. This particular model is part of the BT138 series, which is known for its high blocking voltage capability and robust performance.

Key Features:

  • High Blocking Voltage: Capable of withstanding up to 600V, making it ideal for mains voltage operations.
  • Gate Trigger Voltage: A low VGT of 1.5V ensures reduced power consumption for the gate drive.
  • Current Rating: It has a high RMS on-state current (IT(RMS)) of up to 12A, allowing it to handle significant power for a variety of applications.
  • High Surge Current: With a non-repetitive surge peak on-state current (ITSM) of 110A, it can handle high peak inrush currents typically found in motor control or switching power supplies.
  • Insulated Full-Pack Package: The device comes in an isolated TO-220F package, providing electrical insulation from the heatsink without the need for additional insulating hardware.

Applications:

The BT138F-600 is widely used in AC control applications. Its capacity to handle high current and voltage levels makes it suitable for:

  • Motor control circuits
  • AC light dimming
  • Heating control systems
  • Static switching
  • Domestic and industrial automation

This Triac by NXP is a reliable choice for designers looking for a component with high surge capability, good thermal performance, and ease of use due to its sensitive gate. Its robustness and versatility make it an essential part of any power control and switching application.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess