EN
  • EN
  • DE

BT136S800D

Part No BT136S800D
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049771-BT136S800D
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT136S800D CAD Model

Description

Overview of NXP BT136S800D Triac

The NXP BT136S800D is a robust and versatile triac designed for use in a wide range of applications. This semiconductor device is capable of controlling large power flows with just a small input signal, making it an ideal component for AC switching and phase control applications such as motor speed controllers, dimming circuits for lighting systems, and other power control devices.

Key Features

  • High Blocking Voltage: The BT136S800D offers a high blocking voltage of up to 800V, which ensures reliable operation in high voltage environments and provides a good margin for safety in various applications.
  • Current Rating: With an on-state RMS current of 4A, this triac can handle significant power, suitable for a variety of moderate to high power applications.
  • Gate Trigger Voltage: It features a sensitive gate trigger voltage, which allows it to be directly driven by microcontrollers and other low-power logic circuits without the need for additional amplification.
  • Package: The BT136S800D comes in a surface-mount DPAK (TO-252) package, which is ideal for compact designs and provides good thermal performance.
  • Isolation: This device offers a high level of isolation between the driving circuit and the power circuit, contributing to the safety and reliability of the overall system.

Applications

The NXP BT136S800D is suitable for a diverse array of applications, including but not limited to:

  • Lighting control systems such as dimmers
  • Motor control circuits for speed regulation
  • Home appliances with AC power control needs
  • Heating control in thermostats and ovens
  • Industrial process control equipment

With its combination of high voltage capability, ease of control, and compact packaging, the BT136S800D from NXP is an excellent choice for designers looking for a reliable triac capable of meeting the requirements of modern AC power control applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess