EN
  • EN
  • DE

BT134W-500D

Part No BT134W-500D
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs logic level / TRIAC 500V 11A 4-Pin(3+Tab) SC-73
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237465-BT134W-500D
Popularity Medium
Supply and Demand Status Limited
Family Name BT134W-500D
Introduction Date August 01, 1997
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BT134W-500D CAD Model

Description

The BT134W-500D is a high-quality Triac developed by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This semiconductor device is designed for use in AC applications, providing an efficient solution for controlling power in a compact package. It is particularly well-suited for applications requiring switching and phase control operations such as motor control, lighting control, and heating regulation.

Key Features

  • Current Rating: The BT134W-500D has a maximum on-state RMS current of 4 A, making it capable of handling moderate power loads in various applications.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage (VDRM) of 500 V, this Triac can be used in circuits with high voltage requirements.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the device can be easily triggered into conduction with a minimal control signal.
  • Non-repetitive Peak On-state Current: Its non-repetitive peak on-state current (ITSM) allows for short-term surge capability, accommodating spikes in the load current.
  • Package: Encased in a SOT-223 surface-mount package, the BT134W-500D is optimized for PCB space saving and is suitable for automated assembly processes.

Applications

The versatility of the BT134W-500D allows it to be integrated into a variety of AC power applications. It is ideal for:

  • Home appliances such as washing machines and ovens
  • Lighting dimmers for both residential and commercial settings
  • Small motor controllers for fans and power tools
  • Temperature control systems and thermostats

Reliability and Quality

NXP's commitment to quality ensures that the BT134W-500D meets the highest industry standards for reliability and performance. Its robust design is aimed at providing a long operational life, even under stressful conditions, making it a preferred choice for manufacturers seeking components with proven durability.

Conclusion

The BT134W-500D from NXP is a powerful and reliable Triac that offers efficient control of AC power, with a strong feature set suitable for a wide range of applications. Its compact form factor and ease of integration make it an excellent choice for designers looking to optimize their power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess