Product Overview: NXP BT134-500 Triac
The NXP BT134-500 is a passivated, sensitive gate triac in a plastic envelope, intended for use in general purpose bidirectional switching and phase control applications. This triac, belonging to the BT134 series, is widely used in AC switching applications due to its high commutation capabilities and efficiency.
Key Features
- Blocking Voltage: Capable of withstanding up to 500V, making it suitable for mains voltage applications.
- On-State Current: Rated for a maximum RMS on-state current of 4A, allowing it to handle moderate power levels.
- Sensitivity: Features a sensitive gate that triggers directly with microcontrollers, making it ideal for interfacing with digital control circuits.
- Package: Supplied in a compact, surface-mountable SOT82 package which is suitable for high-density PCB designs.
Applications
The BT134-500 is versatile and can be used in various applications such as:
- Motor control circuits
- Domestic lighting controls
- Heating systems
- Static switching relays
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BT134-500 is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring reliability and performance in the most demanding conditions.
Environmental Compliance
The BT134-500 is compliant with environmental legislation such as RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes the BT134-500 an ideal choice for eco-conscious applications.
Support and Resources
NXP provides comprehensive technical support for the BT134-500, including datasheets, application notes, and design resources to help engineers integrate this triac into their designs seamlessly.