EN
  • EN
  • DE

BST51

Part No BST51
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Trans Darlington NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-89 / NPN Darlington transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154980-BST51
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Consumer Electronics, Power Management
Introduction Date September 01, 1994
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BST51 CAD Model

Description

Introducing the BST51 High-Performance Transistor from NXP

The BST51 transistor by NXP Semiconductors is a robust, high-voltage power transistor that is designed to deliver exceptional performance and reliability for a wide range of applications. This medium-power transistor is part of NXP's extensive portfolio of bipolar junction transistors (BJTs) which are known for their efficiency and thermal stability.

Key Features

  • Voltage and Current Ratings: The BST51 is capable of withstanding high voltages, with a collector-emitter voltage (VCEO) of up to 60V, and offers a collector current (IC) rating of up to 1A, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of up to 1W, this transistor can handle significant levels of power, ensuring stable operation in demanding situations.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product (fT), which is indicative of its ability to operate effectively at high frequencies, making it ideal for amplification and switching applications.
  • Package: The BST51 comes in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation and robustness.

Applications

The versatility of the BST51 allows it to be used in a variety of electronic circuits. It is particularly well-suited for:

  • Linear amplification and switching applications
  • Power management in consumer electronics
  • Driving motors in industrial systems
  • Regulation and control circuits
  • Signal processing

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products, and the BST51 is no exception. It is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. Users can trust the BST51 for consistent operation and longevity in their electronic designs.

Conclusion

Whether you're designing for industrial, commercial, or consumer electronics, the BST51 transistor from NXP offers the performance and reliability needed to ensure your circuits operate at their best. With its impressive electrical characteristics and versatile applications, the BST51 is an excellent choice for designers looking to incorporate a dependable transistor into their next project.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess