EN
  • EN
  • DE

BSH301

Part No BSH301
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual N-channel enhancement mode MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154737-BSH301
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSH301 CAD Model

Description

The BSH301, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, N-channel TrenchMOS™ transistor designed to deliver efficiency and reliability for a wide range of applications. This sophisticated component is part of NXP's commitment to providing advanced solutions for power management and switching tasks.

Key Features

  • Low Threshold Voltage: The BSH301 boasts a low threshold voltage, making it suitable for low voltage applications and ensuring that it can be driven by low-voltage control signals.
  • High-Speed Switching: Engineered for rapid switching, this transistor is ideal for high-frequency operations, contributing to enhanced overall performance in power conversion and management circuits.
  • Low On-state Resistance: With its low on-state resistance (RDS(on)), the BSH301 minimizes power loss, thereby increasing efficiency and reducing thermal stress within electronic systems.
  • Enhanced Thermal Performance: The device is encapsulated in a compact, surface-mounted package which optimizes heat dissipation, allowing for higher current carrying capacity and improved long-term reliability.

Applications

The versatility of the BSH301 makes it an excellent choice for a variety of applications, including:

  • Power supply units
  • DC/DC converters
  • Motor control circuits
  • Load switches
  • Battery management systems

Quality and Reliability

NXP is known for its commitment to quality, and the BSH301 is no exception. It is produced using state-of-the-art manufacturing processes, ensuring high reliability and performance consistency. The device meets stringent industry standards, making it suitable for use in commercial, industrial, and even harsh environments.

Environmental Compliance

The BSH301 is compliant with RoHS regulations, reflecting NXP's dedication to environmental sustainability. This compliance ensures that the product restricts the use of certain hazardous substances in electrical and electronic equipment, contributing to the protection of both the environment and human health.

Conclusion

With its robust design, low power consumption, and high efficiency, the BSH301 from NXP stands out as a superior choice for designers seeking a reliable N-channel TrenchMOS™ transistor. Whether for power management, motor control, or other demanding applications, the BSH301 is engineered to exceed expectations and deliver outstanding performance.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess