EN
  • EN
  • DE

BLV946P

Part No BLV946P
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049431-BLV946P
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLV946P CAD Model

Description

Introducing the NXP BLV946P RF Power Transistor

The NXP BLV946P is a cutting-edge RF power transistor designed to deliver exceptional performance in high-power applications. This device is part of NXP's renowned LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistor lineup, which is synonymous with reliability and efficiency in the RF power industry.

With its robust construction, the BLV946P is capable of withstanding extreme operating conditions, making it an ideal choice for a wide range of applications, including broadcast transmitters, industrial heating, plasma generators, and RF energy applications. The transistor operates within the 470 MHz to 860 MHz frequency range, providing a broad spectrum of usage scenarios.

Key Features of the NXP BLV946P:

  • High Power: The BLV946P offers a high output power level, enabling it to handle demanding high-power applications with ease.
  • High Efficiency: The device is engineered for maximum efficiency, which translates to lower operational costs and reduced thermal management requirements.
  • Wideband Capability: Its wide frequency range ensures compatibility with various communication and industrial systems.
  • Excellent Ruggedness: The transistor is designed to be rugged, ensuring reliable operation even under severe mismatch conditions.
  • Integrated ESD Protection: The BLV946P includes built-in electrostatic discharge (ESD) protection features to safeguard against unexpected voltage spikes.

The BLV946P is housed in a ceramic package that not only enhances its durability but also ensures optimal thermal performance. This packaging, coupled with the transistor's advanced LDMOS technology, results in a device that can consistently deliver high RF power while maintaining stability and longevity.

For designers and engineers looking to integrate a powerful and reliable RF power solution into their systems, the NXP BLV946P offers an excellent balance of performance, efficiency, and ruggedness. Its adherence to NXP's stringent quality standards means that users can expect top-notch performance and dependability from this exceptional RF power transistor.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess