The BLS3135-50L is a cutting-edge semiconductor product from NXP, a leader in secure connectivity solutions for embedded applications. This product is designed to cater to a wide range of industrial, automotive, and consumer electronics applications, where reliability and performance are of paramount importance.
Key Features
- High Performance: The BLS3135-50L is built for high-speed operation, ensuring that devices function efficiently and effectively.
- Low Power Consumption: With energy efficiency in mind, this product is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
- Durability: Engineered for durability, the BLS3135-50L can withstand harsh conditions, which is critical for industrial and automotive environments.
- Advanced Technology: Utilizing NXP's advanced semiconductor technology, the BLS3135-50L provides robust performance and is designed to support the latest standards and protocols.
Applications
The versatility of the BLS3135-50L allows it to be used in various applications such as:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Internet of Things (IoT) devices
Product Specifications
| Parameter |
Value |
| Package Type |
LQFP |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage |
3.3V - 5V |
| Output Current |
50 mA |
Overall, the BLS3135-50L from NXP stands out as a high-quality, reliable component that is well-suited for a broad spectrum of applications where superior performance and durability are required.