The NXP BLF888B is a cutting-edge UHF power LDMOS transistor specifically designed for broadcast applications, including UHF digital and analog television. This high-performance device is part of NXP's renowned LDMOS transistor lineup, which is celebrated for its high efficiency, reliability, and thermal performance.
Key Features and Benefits
- High Efficiency: With an impressive typical efficiency of up to 30% in DVB-T service, the BLF888B ensures that broadcast systems can deliver a high-quality signal while minimizing power consumption.
- High Power: The transistor delivers a powerful output of up to 150 W (PEP) or 50 W (average) in digital television applications, making it an ideal choice for high-power broadcast transmitters.
- Broadband Operation: Designed for broadband operation (470 to 860 MHz), the BLF888B is versatile and can be used in a variety of UHF applications without the need for extensive tuning.
- Integrated ESD Protection: The device comes with integrated ESD protection, which enhances its robustness and reliability, thus reducing the likelihood of damage during handling and operation.
- Excellent Thermal Stability: The BLF888B is engineered for optimal thermal performance, featuring a high thermal conductivity package that ensures stability even under high-temperature operating conditions.
Applications
The BLF888B is primarily used in broadcast transmitter applications, including:
- UHF digital terrestrial television transmitters (DVB-T, ATSC)
- UHF analog television transmitters
- Professional RF amplification systems
Technical Specifications
| Parameter |
Value |
| Frequency Range |
470 to 860 MHz |
| Output Power (PEP) |
150 W |
| Output Power (Average) |
50 W |
| Gain |
18 dB |
| Efficiency (typical) |
30% |
| Thermal Resistance |
0.3 K/W |
For additional information, datasheets, and support, visit the official NXP BLF888B product page.