EN
  • EN
  • DE

BLF6G27LS-135

Part No BLF6G27LS-135
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description S Band Si N-channel Rf Power Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 34 A
Drain to Source Breakdown Voltage 65 V
Drain to Source Resistance 135 mΩ
Drain to Source Voltage (Vdss) 65 V
Element Configuration Single
Frequency 2.7 GHz
Gain 16 dB
Gate to Source Voltage (Vgs) 13 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Pins 3
Output Power 20 W
RoHS Compliant
Win Source Part Number 1049346-BLF6G27LS-135
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF6G27LS-135 CAD Model

Description

The BLF6G27LS-135 is a cutting-edge LDMOS power transistor specifically designed for a wide range of RF energy applications. Manufactured by NXP Semiconductors, a global leader in the semiconductor industry, this product is part of their high-performance transistor lineup that caters to the rigorous demands of modern RF power circuits.

Key Features:

  • Frequency Range: The BLF6G27LS-135 operates efficiently over a broad frequency range, making it versatile for various applications including broadcast transmitters, industrial, scientific, and medical (ISM) applications.
  • High Power: This transistor is capable of delivering a high output power of 135W, ensuring robust performance for high-power applications.
  • High Efficiency: With an excellent efficiency rating, the BLF6G27LS-135 ensures reduced thermal loads and lower energy consumption, which is critical for continuous operation in industrial environments.
  • Integrated ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection, enhancing its durability and reliability in harsh working conditions.
  • Thermal Performance: The superior thermal performance of this LDMOS transistor ensures a longer lifespan and stable operation even at elevated temperatures.

Applications:

The BLF6G27LS-135's robust design and high-power output make it suitable for a wide array of applications. It is commonly used in:

  • RF power amplifiers for FM broadcast transmitters
  • Industrial heating and drying systems
  • Medical applications such as MRI and RF ablation
  • Plasma generation for semiconductor processing
  • Scientific research equipment

Quality and Reliability:

As with all NXP products, the BLF6G27LS-135 is manufactured with the highest standards of quality and reliability. Customers can expect consistent performance and a product that meets stringent industry specifications.

Technical Support and Documentation:

NXP provides extensive technical support and comprehensive documentation for the BLF6G27LS-135, including datasheets, application notes, and design resources. This ensures engineers can effectively integrate the transistor into their designs and troubleshoot any issues that may arise.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess