EN
  • EN
  • DE

BLF6G20-45

Part No BLF6G20-45
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description UHF power LDMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153727-BLF6G20-45
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G20-45 CAD Model

Description

NXP BLF6G20-45 RF Power LDMOS Transistor

The NXP BLF6G20-45 is a high-performance Radio Frequency (RF) power LDMOS transistor designed for broadband applications in the frequency range from 1800 to 2000 MHz. This device is ideal for use in a variety of RF power amplification applications, including cellular base station transmitters, RF energy, industrial, scientific, and medical (ISM) applications, as well as professional mobile radio and other high-power RF systems.

With its advanced LDMOS technology, the BLF6G20-45 offers excellent thermal stability and high efficiency, which is crucial for maintaining reliable operation in demanding environments. This transistor is capable of delivering an impressive 45 Watts of continuous wave power, ensuring robust signal strength and quality for high-demand communication systems.

The BLF6G20-45 is housed in a ceramic package, which provides superior mechanical stability and ensures optimal heat dissipation. This packaging, combined with the transistor's high gain and wideband performance, allows for reduced system complexity and potential cost savings in the overall design of RF amplifiers.

Key Features of the NXP BLF6G20-45:

  • Frequency range: 1800-2000 MHz
  • Power output: 45 Watts CW
  • High gain and efficiency
  • Excellent thermal stability
  • Integrated ESD protection
  • Ceramic package for enhanced reliability

Designers and engineers will appreciate the BLF6G20-45's ease of integration into existing systems, thanks to its simple matching network requirements. The device also features integrated electrostatic discharge (ESD) protection, which helps to safeguard against unexpected voltage spikes that can damage electronic components.

The robust construction and high-level performance of the NXP BLF6G20-45 make it a preferred choice for those looking to create efficient and reliable RF power amplifiers for a wide range of applications. With its combination of power, efficiency, and durability, this LDMOS transistor is a powerful component in the advancement of modern RF communication technologies.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess