EN
  • EN
  • DE

BGY115B

Part No BGY115B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 872 Mhz - 905 Mhz Rf/microwave Narrow Band Medium Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010946-BGY115B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGY115B CAD Model

Description

The BGY115B, from NXP Semiconductors, is a robust RF power transistor designed to deliver high performance for a wide range of applications. This component is part of NXP's extensive line of RF solutions, which are known for their reliability and efficiency in various communication systems.

Key Features

  • High Efficiency: The BGY115B is engineered to provide excellent thermal performance, ensuring high efficiency in RF power amplification.
  • Broadband Frequency Range: This transistor operates over a wide frequency range, making it versatile for multiple RF applications, including broadcast, industrial, scientific, and medical (ISM) bands.
  • Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, the BGY115B is safeguarded against unexpected voltage spikes, enhancing its durability and lifespan.
  • Compact Design: The device comes in a compact package, allowing for space-efficient designs in end-user applications.

Applications

The BGY115B is suitable for use in a variety of applications, including but not limited to:

  • Telecommunication infrastructure
  • Wireless broadcast systems
  • Avionics and radar systems
  • RF energy applications

Technical Specifications

Parameter Value
Technology LDMOS
Operating Frequency Range Varies based on application
Output Power Typical values at specific frequencies
Gain High gain levels
Efficiency Optimized for specific operating conditions
Package Robust and compact housing

Quality and Reliability

NXP's commitment to quality ensures that the BGY115B meets rigorous industry standards for performance and reliability. This product is designed to provide consistent operation even under challenging environmental conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit NXP Semiconductors' official website or contact their sales and support team for personalized assistance.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess