EN
  • EN
  • DE

BGU6005,115

Part No BGU6005,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer NXP
Win Source Part Number 235340-BGU6005,115
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU6005,115 CAD Model

Description

The BGU6005,115 from NXP Semiconductors is a high-performance, low-noise amplifier (LNA) designed for a wide range of radio frequency (RF) applications. This state-of-the-art amplifier is ideal for systems requiring high linearity and low noise figures, such as GPS receivers, wireless communication infrastructure, and satellite radio systems.

Key Features

  • Frequency Range: The BGU6005,115 operates over a broad frequency range, making it suitable for various RF applications.
  • Low Noise Figure: It boasts an exceptionally low noise figure, which enhances the sensitivity and performance of RF receivers by minimizing signal degradation.
  • High Linearity: The device provides excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Power Efficiency: Designed with power efficiency in mind, the BGU6005,115 helps to reduce overall power consumption in electronic systems.
  • Small Form Factor: Its compact size allows for integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the BGU6005,115 LNA makes it suitable for a variety of applications, including but not limited to:

  • Global Positioning Systems (GPS)
  • Wireless LAN (WLAN) and Bluetooth systems
  • Cellular infrastructure such as base stations and repeaters
  • Satellite radio and terrestrial digital TV
  • Other RF systems requiring high-performance signal amplification

Technical Specifications

With a focus on technical excellence, the BGU6005,115 LNA is designed to meet the rigorous demands of modern RF systems. It features advanced semiconductor technology that ensures reliable performance even in the most challenging environments. For detailed technical specifications, including operating conditions and electrical characteristics, please refer to the official NXP datasheet for the BGU6005,115.

For designers and engineers looking to enhance their RF designs, the BGU6005,115 from NXP Semiconductors offers a compelling mix of performance, efficiency, and compactness, making it an excellent choice for next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2472 $58.0920
570+ $0.2033 $115.8810
880+ $0.1975 $173.8000
1,215+ $0.1906 $231.5790
1,565+ $0.1848 $289.2120
2,100+ $0.1652 $346.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess