EN
  • EN
  • DE

BGM1014

Part No BGM1014
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 2.2GHz
P1dB 12.5dBm (17.8mW) to 12.9dBm (19.5mW)
Gain 31.5dB to 33dB
Noise Figure 4.2dB to 4.3dB
RF Type ISM
Supply Voltage - Operating 5 V to 6 V
Operating Supply Current 17mA to 25mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 094355-BGM1014
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGM1014 CAD Model

Description

Introducing the BGM1014, NXP's Advanced MMIC Amplifier

The BGM1014 by NXP Semiconductors is a cutting-edge MMIC (Monolithic Microwave Integrated Circuit) amplifier designed for a wide array of RF applications. This high-performance product is a testament to NXP's commitment to providing innovative solutions in the field of high-frequency signal amplification.

Key Features

  • Frequency Range: The BGM1014 operates over a broad frequency range, making it a versatile component for various applications in the RF domain.
  • Gain: Equipped with a high gain, this amplifier can significantly increase the strength of weak signals, ensuring clear and reliable communication.
  • Noise Figure: With a low noise figure, the BGM1014 minimizes the addition of unwanted signals, preserving the integrity of the original signal.
  • Output Power: The device provides robust output power, capable of driving signals to the necessary levels for a multitude of RF applications.
  • Package: Housed in a compact, leadless package, the BGM1014 is designed for easy integration into space-constrained designs.

Applications

The BGM1014 is ideal for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Satellite communication equipment
  • GPS receivers
  • Signal booster and amplifiers for mobile networks
  • RFID and other radio-enabled devices

Quality and Reliability

NXP's BGM1014 is built to meet the highest standards of quality and reliability. It is designed to withstand the rigorous demands of the modern RF landscape, ensuring consistent performance and longevity.

Get Started with BGM1014

Integrate the BGM1014 into your RF design to benefit from NXP's advanced semiconductor technology. With its exceptional performance and flexibility, the BGM1014 is set to become a cornerstone in your RF solutions portfolio.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess