EN
  • EN
  • DE

BGB204/3/S02

Part No BGB204/3/S02
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235283-BGB204/3/S02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGB204/3/S02 CAD Model

Description

The BGB204/3/S02 is a cutting-edge, high-performance Bluetooth Silicon Radio (SiRadio) chip from NXP Semiconductors. This advanced product is designed to cater to the growing demands of wireless communication in a wide range of applications. It is a versatile solution that integrates seamlessly into various devices requiring Bluetooth connectivity, such as smartphones, tablets, wearables, automotive infotainment systems, and smart home devices.

Key Features

  • Bluetooth Compliance: Fully compliant with the Bluetooth 2.1 + EDR specification, this chip ensures compatibility with a broad array of Bluetooth-enabled devices.
  • Enhanced Data Rate (EDR): Offers an Enhanced Data Rate of up to 3 Mbps, providing faster data transfer speeds and improved efficiency.
  • Low Power Consumption: Designed for energy efficiency, the BGB204/3/S02 is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Integrated RF Transceiver: Features an integrated RF transceiver with a high level of integration, reducing the need for external components and simplifying the design process.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained applications without compromising performance.

Applications

The BGB204/3/S02 is suitable for a wide array of applications, including but not limited to:

  • Wireless Headsets and Earbuds
  • Automotive Hands-Free Systems
  • Personal Digital Assistants (PDAs) and Smartphones
  • Wireless Speakers and Audio Streaming Devices
  • Health and Fitness Trackers
  • Smart Home Automation

Technical Specifications

The BGB204/3/S02 boasts an impressive set of technical specifications that make it an ideal choice for developers and manufacturers looking to incorporate Bluetooth functionality into their products. Some of its technical highlights include:

  • Operating Voltage Range: 1.7V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: Small HVQFN32 package

In conclusion, the BGB204/3/S02 from NXP Semiconductors is a powerful and efficient Bluetooth SiRadio chip that offers a combination of high performance, low power consumption, and compact design, making it an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess