EN
  • EN
  • DE

BGB203H1S06UM

Part No BGB203H1S06UM
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series BlueCore®
Package Tape & Reel
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR, Class 2 and 3
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 8dBm
Sensitivity -90dBm
Memory Size 6MB ROM, 48kB RAM
Voltage - Supply 1.8V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Base Product Number BGB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.79.0000
Other Names 568-3300-1,568-3300-2,BGB203/H1/S06-T,568-3300-6
Standard Package 2,500
Win Source Part Number 980785-BGB203H1S06UM
Ultra Librarian 3D Model Ultra Librarian BGB203H1S06UM CAD Model

Description

Introducing the NXP BGB203H1S06UM

The NXP BGB203H1S06UM is a cutting-edge product designed for the modern demands of wireless communication systems. This high-performance, low-power component is part of NXP's extensive portfolio of semiconductor solutions that are at the forefront of innovation, offering reliability and efficiency for a wide range of applications.

Key Features

  • Frequency Range: The BGB203H1S06UM operates at an optimal frequency range, making it suitable for various applications in the RF domain.
  • Power Efficiency: With the growing need for energy-efficient solutions, this product offers exceptional performance while maintaining low power consumption, ensuring an eco-friendly operation.
  • Compact Design: The compact footprint of the BGB203H1S06UM allows for seamless integration into space-constrained designs, making it an ideal choice for portable and wearable technology.
  • Robustness: NXP's commitment to quality means this component is built to withstand the rigors of real-world use, ensuring durability and long-term reliability.
  • Integration: This product is designed for easy integration into existing systems, providing a hassle-free upgrade path for enhancing system capabilities.

Applications

The versatility of the BGB203H1S06UM makes it suitable for a wide array of applications. It is commonly used in:

  • Wireless communication devices
  • RF signal processing
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive systems
  • Industrial automation

Why Choose the BGB203H1S06UM?

With the ever-increasing demand for high-performance wireless communication systems, the NXP BGB203H1S06UM stands out as an industry-leading solution. Its combination of efficiency, compactness, and robustness makes it an excellent choice for designers and engineers looking to push the boundaries of what's possible in their products. Whether you're developing the next generation of smart devices or enhancing industrial automation, the BGB203H1S06UM from NXP is a component that can help you achieve your goals with confidence.

For more information on the BGB203H1S06UM, including detailed specifications, application notes, and support resources, visit the NXP website or contact your local NXP sales representative.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess