The NXP BGB203/1/S02 is a state-of-the-art Bluetooth Silicon Radio chip designed to meet the growing demands of wireless communication in modern devices. This compact and energy-efficient chip is perfect for developers looking to integrate Bluetooth functionality into their products without compromising on performance or power consumption.
Key Features
- Bluetooth Compliance: Fully compliant with Bluetooth 2.1 + EDR specification, ensuring compatibility with a wide range of Bluetooth-enabled devices.
- Integrated RF Transceiver: Comes with an integrated RF transceiver that supports both 2.4 GHz ISM band operation and a variety of modulation schemes.
- Low Power Consumption: Designed for power-sensitive applications, it features low power consumption modes, making it ideal for battery-operated devices.
- Small Form Factor: Its small footprint allows for easy integration into space-constrained designs, such as wearable technology and IoT devices.
- On-Chip Memory: Equipped with on-chip memory, reducing the need for external components and simplifying the overall design process.
- High-Level Integration: Offers high-level integration, which includes a baseband processor, an RF transceiver, and a power management unit.
Applications
The NXP BGB203/1/S02 is versatile and can be used in a variety of applications, including but not limited to:
- Wireless headsets and headphones
- Smart wearable devices
- Home automation systems
- Wireless speakers and audio systems
- Health and fitness trackers
- Automotive hands-free systems
Technical Specifications
| Parameter |
Specification |
| Bluetooth Version |
2.1 + EDR |
| Supply Voltage |
1.7V - 3.6V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SMD |
The NXP BGB203/1/S02 is a powerful solution for developers looking to incorporate Bluetooth technology into their products with minimal design complexity. Its blend of performance, power efficiency, and compact size makes it an excellent choice for a wide range of wireless applications.