The NXP BGB112 is a high-performance, multi-protocol wireless connectivity solution designed to cater to the growing demands of the Internet of Things (IoT) and industrial applications. This advanced module integrates both Bluetooth Low Energy (BLE) and Zigbee protocols, providing a versatile and energy-efficient option for seamless communication in various devices.
Key Features
- Dual-Protocol Support: The BGB112 supports both BLE and Zigbee, enabling it to connect with a wide range of devices and systems, enhancing interoperability and flexibility for developers.
- Energy Efficiency: With its low-power design, the BGB112 is optimized for applications where power consumption is critical, such as battery-operated sensors and wearable technology.
- Compact Form Factor: The small footprint of the BGB112 module makes it ideal for space-constrained applications, without compromising on performance and connectivity.
- Robust Security: Featuring industry-standard encryption and authentication methods, the BGB112 ensures secure communication channels, protecting data integrity and privacy.
- Easy Integration: The module is designed for easy integration into existing designs, reducing time-to-market and simplifying the development process for engineers.
Applications
The versatility of the NXP BGB112 allows it to be used across a wide range of applications, including but not limited to:
- Smart Home Automation
- Wearable Health Devices
- Industrial Monitoring Systems
- Wireless Sensor Networks
- Energy Management Solutions
Technical Specifications
| Protocol |
Bluetooth Low Energy (BLE), Zigbee |
| Frequency |
2.4 GHz ISM Band |
| Supply Voltage |
1.8V to 3.6V |
| Operating Temperature |
-40°C to 85°C |
| Dimensions |
Various package options available |
Overall, the NXP BGB112 is a powerful and reliable module that provides a dual-protocol wireless solution for next-generation IoT and industrial devices. Its comprehensive features and robust design make it an excellent choice for developers looking to enhance connectivity in their products.