The BFR505, by NXP Semiconductors, is a high-performance NPN silicon planar epitaxial transistor designed for applications requiring low noise figures and high gain. This transistor is particularly suited for use in satellite systems, mobile communications, and other RF applications where signal integrity is paramount.
Key Features
- High Transition Frequency (fT): With a transition frequency of typically 9 GHz, the BFR505 is optimized for high-speed signal processing and can handle high-frequency applications with ease.
- Low Noise Figure: The BFR505 boasts a very low noise figure, making it an excellent choice for applications where signal clarity is critical, such as GPS receivers and other sensitive communication equipment.
- High Gain Bandwidth Product: This product offers a high gain bandwidth, ensuring that it can amplify signals without significant loss over a wide range of frequencies.
- Low Voltage Operation: Designed to operate at low voltages, the BFR505 is suitable for battery-powered devices and other applications where power conservation is essential.
- Robustness: The transistor is encapsulated in a durable SOT23 plastic package, which provides robust protection against environmental factors and mechanical stress.
Applications
The BFR505 is versatile and can be used in a variety of RF applications. Its primary uses include:
- Low noise amplifiers in satellite communication systems.
- RF stages in mobile phones and other portable communication devices.
- Oscillators and mixers in high-frequency signal generation and processing.
- IF amplifiers in television and radio receivers.
- Professional RF equipment.
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Collector-Emitter Voltage (Vceo) |
12 V |
| Collector Current (Ic) |
30 mA |
| Collector-Base Voltage (Vcbo) |
20 V |
| Emitter-Base Voltage (Vebo) |
3 V |
| Transition Frequency (fT) |
9 GHz |
| Noise Figure (NF) |
1.2 dB |
The BFR505 from NXP Semiconductors is a reliable and efficient solution for designers looking to improve signal performance in high-frequency RF applications.