EN
  • EN
  • DE
  • IT

BFG505XR

Part No BFG505XR
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description L Band Si NPN Rf Small Signal Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141327-BFG505XR
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFG505XR CAD Model

Description

The NXP BFG505XR is a state-of-the-art NPN bipolar transistor that is designed to meet the rigorous demands of modern RF front-end applications. This high-performance transistor is particularly suitable for mobile and portable communications devices, where power efficiency and reliability are of paramount importance.

Key Features

  • High Gain-Bandwidth Product: With a transition frequency of 9 GHz, the BFG505XR offers excellent performance for high-frequency applications.
  • Low Noise Figure: The device boasts a low noise figure of 1.3 dB at 1 GHz, making it ideal for sensitive RF amplification tasks.
  • High Power Gain: It provides a high power gain, ensuring strong signal amplification in various circuit configurations.
  • High Maximum Ratings: The transistor can handle a collector current of up to 40 mA and a collector-emitter voltage of 12 V, allowing it to be used in a wide range of operating conditions.

Applications

The BFG505XR is versatile and can be used in numerous applications including:

  • Low-noise RF amplifiers in mobile phones and pagers
  • GPS receivers
  • Wireless LANs and Bluetooth systems
  • CATV systems
  • High-frequency oscillators

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BFG505XR is no exception. Manufactured with NXP's advanced silicon technology, this transistor is designed to deliver consistent performance and longevity, even under challenging environmental conditions.

Package Information

The BFG505XR comes in a compact SOT143B plastic package, which is not only space-efficient but also ensures optimal thermal performance. The small footprint of the package makes it a perfect choice for applications where board space is at a premium.

Overall, the NXP BFG505XR transistor is an excellent choice for designers looking to enhance the performance of their RF circuits with a reliable, high-quality component.

You May Also Be Interested in

UTC
Lowest to $0.3269
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess