EN
  • EN
  • DE

BF1201WR

Part No BF1201WR
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel dual-gate PoLo MOS-FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153050-BF1201WR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1201WR CAD Model

Description

Introducing the NXP BF1201WR - High-Performance RF MOSFET

The NXP BF1201WR is a cutting-edge RF MOSFET that stands out in the field of high-frequency applications. Designed to deliver exceptional performance, this product is ideal for a wide range of uses, including but not limited to, RF amplification in mobile radios, GPS devices, and wireless communication systems.

Key Features:

  • High Efficiency: The BF1201WR is engineered to provide high gain and efficiency at high frequencies, making it an excellent choice for power-sensitive applications.
  • Low Noise Figure: With its low noise figure, this RF MOSFET ensures clear signal amplification, which is crucial for maintaining the integrity of communication signals in sensitive RF circuits.
  • Wide Frequency Range: It operates effectively over a broad frequency range, catering to the diverse needs of modern RF applications.
  • Dual-Gate Configuration: The dual-gate design of the BF1201WR allows for enhanced control and stability of the amplification process, which is vital for high-performance RF systems.
  • Robustness: Built to last, the BF1201WR is encapsulated in a durable package that protects the device in challenging environmental conditions.

Applications:

The versatility of the NXP BF1201WR makes it suitable for various applications, such as:

  • RF front-end modules for mobile communication
  • GPS receivers
  • Wireless LAN and Bluetooth systems
  • Low-noise amplifiers in high-frequency systems
  • Industrial and medical applications requiring precise RF amplification

Technical Specifications:

Some of the technical specifications that highlight the capability of the BF1201WR include:

  • Enhanced gain performance
  • Optimized for high-frequency operation
  • Superior thermal performance
  • Compliance with stringent industry standards

In conclusion, the NXP BF1201WR is a state-of-the-art RF MOSFET that offers reliability, efficiency, and performance. Its advanced features make it a top choice for designers and engineers looking to push the boundaries of RF technology.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess